Amphenol Industrial Electronic Connector PT06W14-15P

Description
PT 15C 1#16,14#20 PIN PLUG
Request a Quote Datasheet
Description
PT 15C 1#16,14#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 15C 1#16,14#20 PIN PLUG

PT 15C 1#16,14#20 PIN PLUG

Buy Now
Singapore, Singapore
Electronic Connector
2005-PT06W14-15P
Electronic Connector 2005-PT06W14-15P
Conn MIL-C-26482 Circular PIN 15 POS Solder ST Cable Mount 15Terminal 1Port Product overview: PT06W14-15P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-PT06W14-15P can be used for catalog matching and distributor lookup.

Conn MIL-C-26482 Circular PIN 15 POS Solder ST Cable Mount 15Terminal 1Port Product overview: PT06W14-15P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-PT06W14-15P can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - PT06W14-15P - 1151115-PT06W14-15P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - PT06W14-15P
1151115-PT06W14-15P
Circular Connectors - PT06W14-15P 1151115-PT06W14-15P
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151115-PT06W14-15P Number of Positions: 15 Connector Type: Circular, Plug Termination: Solder Fastening Type: Bayonet Contact Material: Copper Current Rating: 13 A Number of Contacts: 15 Gender: Male Orientation: Straight Contact Plating: Gold Military Standard: MIL-C-26482 Body Material: Aluminium Body Plating: Cadmium Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Cable, Free Hanging RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Contact Style: Pin Max Operating Temperature: 125 °C

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151115-PT06W14-15P
Number of Positions: 15
Connector Type: Circular, Plug
Termination: Solder
Fastening Type: Bayonet
Contact Material: Copper
Current Rating: 13 A
Number of Contacts: 15
Gender: Male
Orientation: Straight
Contact Plating: Gold
Military Standard: MIL-C-26482
Body Material: Aluminium
Body Plating: Cadmium
Categories: Circular Connectors
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Cable, Free Hanging
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Contact Style: Pin
Max Operating Temperature: 125 °C

Buy Now
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial - 97J2315 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial
97J2315
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial 97J2315
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06W14-15P 2005-PT06W14-15P 1151115-PT06W14-15P 97J2315
Product Name Electronic Connector Circular Connectors - PT06W14-15P Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial
Termination Solder Solder
Current Rating 13.0 amps 13.0 amps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9408BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Solder Lug
Mounting Panel Mount
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female Το SMA Female RF Adapter - ET-SFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details