AMPHENOL CORPORATION
PT06UWHBSB2-12-14P -- PT 14C 14#20 PIN PLUG AMPHENOL
Amphenol Corporation
Pt 14C 14#20 Pin Plug Amphenol
PT06UWHBSB2-12-14P
Description
PT 14C 14#20 PIN PLUG
Description
PT 14C 14#20 PIN PLUG
Suppliers
Pt 14C 14#20 Pin Plug Amphenol
58X3927
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
58X3927 |
|
Product Name
|
Pt 14C 14#20 Pin Plug Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details