Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06SP-14-12S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06SP-14-12S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SP-14-12S
MIL Spec Connector - MIL-DTL-26482 I PT06SP-14-12S
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - PT06SP-14-12S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SP-14-12S
MIL Spec Connector - MIL-DTL-26482 I PT06SP-14-12S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14, 12Pos, Cable; Product Range Amphenol Industrial - 05K9280 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12Pos, Cable; Product Range Amphenol Industrial
05K9280
Circular Connector Plug Size 14, 12Pos, Cable; Product Range Amphenol Industrial 05K9280
CIRCULAR CONNECTOR PLUG SIZE 14, 12POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-12RoH S Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-12RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06SP-14-12S 05K9280
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 14, 12Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Assemblies - 2262-A22056-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details