Amphenol Industrial Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial PT06SE24-61S(SR)

Description
CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61RoH S Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial - 35H4796 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial
35H4796
Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial 35H4796
CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61RoH S Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35H4796
Product Name Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Header; 16; Horizontal; 8 A; 0.15 in.; 2.45 in. - 70077290 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details