PTSE 21C 21#16 SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT06SE22-21SZ-SR | 60K6752 |
| Product Name | Circular Connector Plug Size 22, 21 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |