PTSE 8C 8#20 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT06SE12-8PW-SR | 25K9681 |
| Product Name | Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |