Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 792648-PT06SE10-6S-S
Series: *
Family Name: PT
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): PT06SE-10-6S(476); PT06SE-10-6S(025) ; PT06SE-10-6S(470); PT06SE-10-6S(424);
Introduction Date: July 14, 2004
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
PTSE 6C 6#20 SKT PLUG Product overview: PT06SE10-6S-SR from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT06SE10-6S-SR can be used for catalog matching and distributor lookup.
PTSE 6C 6#20 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 792648-PT06SE10-6S-SR | 436-PT06SE10-6S-SR | PT06SE10-6S-SR | 97J2139 |
| Product Name | Circular Connectors - PT06SE10-6S-SR | Electronic Connector | Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |