Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06SE-14-5S

Description
AI-Crimp Plug Connector 26482-1
Request a Quote
Description
AI-Crimp Plug Connector 26482-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06SE-14-5S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06SE-14-5S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06SE-14-5S
AI-Crimp Plug Connector 26482-1

AI-Crimp Plug Connector 26482-1

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - PT06SE-14-5S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE-14-5S
MIL Spec Connector - MIL-DTL-26482 I PT06SE-14-5S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE-14-5S
MIL Spec Connector - MIL-DTL-26482 I PT06SE-14-5S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial - 09J5756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial
09J5756
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial 09J5756
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06SE-14-5S PT06SE-14-5S 09J5756
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-2314101-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers