Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P-22-36P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06P-22-36P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-22-36P
MIL Spec Connector - MIL-DTL-26482 I PT06P-22-36P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-22-36P
MIL Spec Connector - MIL-DTL-26482 I PT06P-22-36P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 36Pos, Cable; Connector Type Amphenol Industrial - 81J8947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 36Pos, Cable; Connector Type Amphenol Industrial
81J8947
Circular Connector Plug Size 22, 36Pos, Cable; Connector Type Amphenol Industrial 81J8947
CIRCULAR CONNECTOR PLUG SIZE 22, 36POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 36POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P-22-36P 81J8947
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 36Pos, Cable; Connector Type Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details