Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P-22-32P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06P-22-32P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-22-32P
MIL Spec Connector - MIL-DTL-26482 I PT06P-22-32P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-22-32P
MIL Spec Connector - MIL-DTL-26482 I PT06P-22-32P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 32Pos, Cable; Connector Type Amphenol Industrial - 81J8921 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 32Pos, Cable; Connector Type Amphenol Industrial
81J8921
Circular Connector Plug Size 22, 32Pos, Cable; Connector Type Amphenol Industrial 81J8921
CIRCULAR CONNECTOR PLUG SIZE 22, 32POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 32POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P-22-32P 81J8921
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 32Pos, Cable; Connector Type Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers