Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P-16-99S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-16-99S
MIL Spec Connector - MIL-DTL-26482 I PT06P-16-99S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-16-99S
MIL Spec Connector - MIL-DTL-26482 I PT06P-16-99S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial - 88J2983 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial
88J2983
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial 88J2983
CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:16-99 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:16-99 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P-16-99S 88J2983
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub Connector Assemblies - 2262-A54200-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Circular Connector Accessories - 17-100P757-15-2-C-BK5-04-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details