Solder Potting Plug
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR PLUG, SIZE 12, 4POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: No
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06P-12-4S | PT06P-12-4S | 88J2163 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug, Size 12, 4Pos, Cable; Product Range Amphenol Industrial |
| Gender | Male / Plug |