AMPHENOL INDUSTRIAL
PT06E16-26PZ -- PT 26C 26#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 26C 26#20 Pin Plug Amphenol Industrial
PT06E16-26PZ
Description
PT 26C 26#20 PIN PLUG
Description
PT 26C 26#20 PIN PLUG
Suppliers
Pt 26C 26#20 Pin Plug Amphenol Industrial
04AJ2281
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ2281 |
|
Product Name
|
Pt 26C 26#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers