Amphenol Industrial Circular Connector Plug Size 14, 18Pos, Cable; Connector Type Amphenol Industrial PT06E14-18P-SR

Description
PT 18C 18#20 PIN PLUG
Request a Quote
Description
PT 18C 18#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 18C 18#20 PIN PLUG

PT 18C 18#20 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 18Pos, Cable; Connector Type Amphenol Industrial - 30C9465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18Pos, Cable; Connector Type Amphenol Industrial
30C9465
Circular Connector Plug Size 14, 18Pos, Cable; Connector Type Amphenol Industrial 30C9465
CIRCULAR CONNECTOR PLUG SIZE 14, 18POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14; No. of Contacts:18RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14; No. of Contacts:18RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06E14-18P-SR 30C9465
Product Name Circular Connector Plug Size 14, 18Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Coaxial Adapters - NAZZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details