Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06E10-6PW-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E10-6PW-SR
MIL Spec Connector - MIL-DTL-26482 I PT06E10-6PW-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial - 07H9454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial
07H9454
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial 07H9454
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site
AMPHENOL PT06E10-6PW-SR Circular Connector, PT Series, MIL-DTL-26482 Series I Equivalent, Straight Plug, 6, Solder Pin - 52-PT06E10-6PW-SR - Utmel Electronic Limited
Hong Kong, China
AMPHENOL PT06E10-6PW-SR Circular Connector, PT Series, MIL-DTL-26482 Series I Equivalent, Straight Plug, 6, Solder Pin
52-PT06E10-6PW-SR
AMPHENOL PT06E10-6PW-SR Circular Connector, PT Series, MIL-DTL-26482 Series I Equivalent, Straight Plug, 6, Solder Pin 52-PT06E10-6PW-SR
AMPHENOL PT06E10-6PW-SR Circular Connector, PT Series, MIL-DTL-26482 Series I Equivalent, Straight Plug, 6, Solder Pin

AMPHENOL PT06E10-6PW-SR Circular Connector, PT Series, MIL-DTL-26482 Series I Equivalent, Straight Plug, 6, Solder Pin

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E10-6PW-SR 07H9454 52-PT06E10-6PW-SR
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial AMPHENOL PT06E10-6PW-SR Circular Connector, PT Series, MIL-DTL-26482 Series I Equivalent, Straight Plug, 6, Solder Pin
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products