Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06E-20-39S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-20-39S
MIL Spec Connector - MIL-DTL-26482 I PT06E-20-39S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-20-39S
MIL Spec Connector - MIL-DTL-26482 I PT06E-20-39S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 39Pos, Cable; Product Range Amphenol Industrial - 88J1332 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 39Pos, Cable; Product Range Amphenol Industrial
88J1332
Circular Connector Plug Size 20, 39Pos, Cable; Product Range Amphenol Industrial 88J1332
CIRCULAR CONNECTOR PLUG SIZE 20, 39POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 39POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06E-20-39S 88J1332
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 20, 39Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers