CONNECTOR
Solder Plug, OD
11 Position Circular Connector Plug, Male Pins Solder Cup
MIL SPEC CIR CONN, PLUG, 18-11, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts;
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-18-11P(SR) | PT06E-18-11P(SR) | 339-PT06E-18-11P(SR)-ND | 88J0974 | 70011108 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Mil Spec Cir Conn, Plug, 18-11, Solder; Product Range Amphenol Industrial | connector,straight plug w/cable clamp,class e,size 18,11#16 solder pin contact |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Bayonet | Bayonet |