Amphenol Industrial Circular Connector Assemblies PT06E-16-26S(SR)

Description
26 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
26 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06E-16-26S(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06E-16-26S(SR)-ND
Circular Connector Assemblies PT06E-16-26S(SR)-ND
26 Position Circular Connector Plug, Female Sockets Solder Cup

26 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06E-16-26S(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06E-16-26S(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06E-16-26S(SR)
SA

SA

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-16-26S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06E-16-26S(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-16-26S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06E-16-26S(SR)
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
connector,metal circ,class e,str plug w/cable clamp,size 16,26#20 solder socket - 70143454 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,class e,str plug w/cable clamp,size 16,26#20 solder socket
70143454
connector,metal circ,class e,str plug w/cable clamp,size 16,26#20 solder socket 70143454
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).

Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).

Supplier's Site
Circular Connector Receptacle Size 16, 26 Position, Cable; Product Range Amphenol Industrial - 50F7851 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 26 Position, Cable; Product Range Amphenol Industrial
50F7851
Circular Connector Receptacle Size 16, 26 Position, Cable; Product Range Amphenol Industrial 50F7851
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 26 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 26 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E-16-26S(SR)-ND PT06E-16-26S(SR) PT06E-16-26S(SR) 70143454 50F7851
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I connector,metal circ,class e,str plug w/cable clamp,size 16,26#20 solder socket Circular Connector Receptacle Size 16, 26 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 3079734 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details