AI-Solder Plug E-Class 26482-1
CONNECTOR
MIL-26482 MS/PT/CMB
3 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONNECTOR, PLUG, 12-3, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-12-3S(470) | PT06E-12-3S(470) | PT06E-12-3S(470)-ND | 26W2980 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Circular Connector, Plug, 12-3, Cable; Product Range Amphenol Industrial |
| Gender | Male / Plug |