3 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
Amphenol Socapex PT06E-12-3P(SR)
AI-Solder Plug Connector 26482-1 W/SR
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-12-3P(SR)-ND | PT06E-12-3P(SR) | 8721629 | PT06E-12-3P(SR) | 95F1671 | 70143453 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial | connector,metal circ,class e,str plug w/cable clamp,sz12,3 #16 solder pin cont |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging | |||
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder |