Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A16-26SZ

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A16-26SZ
MIL Spec Connector - MIL-DTL-26482 I PT06A16-26SZ
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial - 25K9631 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial
25K9631
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial 25K9631
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A16-26SZ 25K9631
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 16, 26 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1332 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Circular Connector Assemblies - 486-6554-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 12 volts
View Details