Amphenol Industrial Circular Connector Assemblies PT06A-8-4S(470)

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06A-8-4S(470)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-8-4S(470)-ND
Circular Connector Assemblies PT06A-8-4S(470)-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connectors - PT06A-8-4S(470) - 785072-PT06A-8-4S(470) - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - PT06A-8-4S(470)
785072-PT06A-8-4S(470)
Circular Connectors - PT06A-8-4S(470) 785072-PT06A-8-4S(470)
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 785072-PT06A-8-4S(47 0) Series: MIL-DTL-26482 Series I, PT Packaging: Bulk Number of Positions: 4 Operating Temperature Range: -55°C ~ 125°C Features: Strain Relief Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Contact Finish: Gold Current Rating: 7.5A Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 8-4 Shell Material, Finish: Aluminum, Black Zinc Cobalt Plated Family Name: PT Categories: Connectors, Interconnects Voltage Rating DC: 600VAC Alternative Parts (Cross-Reference): PT06A-8-4S(476); Introduction Date: July 14, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 785072-PT06A-8-4S(470)
Series: MIL-DTL-26482 Series I, PT
Packaging: Bulk
Number of Positions: 4
Operating Temperature Range: -55°C ~ 125°C
Features: Strain Relief
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Contact Finish: Gold
Current Rating: 7.5A
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 8-4
Shell Material, Finish: Aluminum, Black Zinc Cobalt Plated
Family Name: PT
Categories: Connectors, Interconnects
Voltage Rating DC: 600VAC
Alternative Parts (Cross-Reference): PT06A-8-4S(476);
Introduction Date: July 14, 2004
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-PT06A-8-4S(470)
Electronic Connector 436-PT06A-8-4S(470)
MIL-DTL-26482 Plug, 4 Pos, Female, Solder, Aluminum, Gold Product overview: PT06A-8-4S(470) from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT06A-8-4S(470) can be used for catalog matching and distributor lookup.

MIL-DTL-26482 Plug, 4 Pos, Female, Solder, Aluminum, Gold Product overview: PT06A-8-4S(470) from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT06A-8-4S(470) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT06A-8-4S(470) - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-8-4S(470)
MIL Spec Connector - MIL-DTL-26482 I PT06A-8-4S(470)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-8-4S(470)
MIL Spec Connector - MIL-DTL-26482 I PT06A-8-4S(470)
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Circular Connector, Plug, 8-4, Cable; Product Range Amphenol Industrial - 26W2927 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-4, Cable; Product Range Amphenol Industrial
26W2927
Circular Connector, Plug, 8-4, Cable; Product Range Amphenol Industrial 26W2927
CIRCULAR CONNECTOR, PLUG, 8-4, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-4, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
connector,metal circ,str plug w/strain relief,cl a,sz8,4#20 solder socket,black
70010187
connector,metal circ,str plug w/strain relief,cl a,sz8,4#20 solder socket,black 70010187
connector,metal circ,str plug w/strain relief,cl a,sz8,4#20 solder socket,black

connector,metal circ,str plug w/strain relief,cl a,sz8,4#20 solder socket,black

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-8-4S(470)-ND 785072-PT06A-8-4S(470) 436-PT06A-8-4S(470) PT06A-8-4S(470) 26W2927 70010187
Product Name Circular Connector Assemblies Circular Connectors - PT06A-8-4S(470) Electronic Connector MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, 8-4, Cable; Product Range Amphenol Industrial connector,metal circ,str plug w/strain relief,cl a,sz8,4#20 solder socket,black
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Termination Solder Cup Solder Solder
Current Rating 7.5 amps 7.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Mil Spec Circular Connectors - 4108580 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details