Amphenol Industrial Circular Connector Assemblies PT06A-8-3S(SR)

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06A-8-3S(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-8-3S(SR)-ND
Circular Connector Assemblies PT06A-8-3S(SR)-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-8-3S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-8-3S(SR)
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-8-3S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-8-3S(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-8-3S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-8-3S(SR)
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-8-3S(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-8-3S(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-8-3S(SR)
AI-Solder Plug Connector 26482-1 W/SR

AI-Solder Plug Connector 26482-1 W/SR

Buy Now
connector,metal circular,str plug w/cable clamp,size 8,3 #20 solder socket cont - 70143411 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 8,3 #20 solder socket cont
70143411
connector,metal circular,str plug w/cable clamp,size 8,3 #20 solder socket cont 70143411
Class A General Purpose Plugs with Strain Relief The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.

Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.

Supplier's Site
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial - 13C2693 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
13C2693
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial 13C2693
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-8-3S(SR)-ND PT06A-8-3S(SR) PT06A-8-3S(SR) 70143411 13C2693
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circular,str plug w/cable clamp,size 8,3 #20 solder socket cont Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
BrightConnX™ Rugged MRD - MRDBG02L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Specs
Connector Type Military Connector
View Details