AI-Solder Plug Connector 26482-1 W/SR
CONNECTOR
MIL-26482 MS/PT/CMB
3 Position Circular Connector Plug, Male Pins Solder Cup
Amphenol Industrial PT06A-8-3P(SR)
Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-8-3P(SR) | PT06A-8-3P(SR) | PT06A-8-3P(SR)-ND | 8721584 | 70143377 | 35H4739 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Mil Spec Circular Connectors | connector,metal circular,str plug w/cable clamp,size 8,3 #20 solder pin contact | Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial |
| Gender | Male / Plug | Male / Plug | ||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging | |||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder |