Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-22-41S

Description
AI-Solder Plug Connector 26482-1
Request a Quote Datasheet
Description
AI-Solder Plug Connector 26482-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-22-41S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-22-41S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-22-41S
AI-Solder Plug Connector 26482-1

AI-Solder Plug Connector 26482-1

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-22-41S
MIL Spec Connector - MIL-DTL-26482 I PT06A-22-41S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-22-41S
MIL Spec Connector - MIL-DTL-26482 I PT06A-22-41S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 41Pos, Cable; Product Range Amphenol Industrial - 88J0027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 41Pos, Cable; Product Range Amphenol Industrial
88J0027
Circular Connector Plug Size 22, 41Pos, Cable; Product Range Amphenol Industrial 88J0027
CIRCULAR CONNECTOR PLUG SIZE 22, 41POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:22-41 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 41POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:22-41 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-22-41S PT06A-22-41S 88J0027
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 41Pos, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data