CONNECTOR
CONNECTOR
CIRCULAR CONN, PLUG, 20-41, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts;
Class A General Purpose Plugs with Strain Relief
| Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-20-41P(SR) | 87J9787 | 70011152 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Conn, Plug, 20-41, Cable; Product Range Amphenol Industrial | CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 20,41#20 SOLDER PIN CONTACT |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | |
| Coupling / Adapter | Coupling / Adapter | ||
| Coupling | Bayonet | Bayonet | |
| Geometry | Straight | ||
| Termination | Solder |