CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
16 Position Circular Connector Plug, Female Sockets Solder Cup
Class A General Purpose Plugs with Strain Relief
CIRCULAR CONN, PLUG, 20-16, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts;
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-20-16S(SR) | PT06A-20-16S(SR)-ND | 70011121 | 87J9620 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 16,16#16 SOLDER SOCKET CONTT | Circular Conn, Plug, 20-16, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Geometry | Straight | |||
| Termination | Solder | |||
| Coupling | Bayonet | Bayonet |