Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A-14-91S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 14, 3Pos, Cable, part number 87J9228, is designed for general duty applications. It features a straight plug configuration with three solder socket contacts and a bayonet coupling style. The connector is part of the PT series and is suitable for various industrial uses. It is important to note that this product is not RoHS compliant. The connector's insert arrangement is 14-91, and it is compatible with multiple termination assemblies, including options for strain relief and cable seals. This product may be suitable for projects requiring reliable connectivity in rugged environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 14, 3Pos, Cable, part number 87J9228, is designed for general duty applications. It features a straight plug configuration with three solder socket contacts and a bayonet coupling style. The connector is part of the PT series and is suitable for various industrial uses. It is important to note that this product is not RoHS compliant. The connector's insert arrangement is 14-91, and it is compatible with multiple termination assemblies, including options for strain relief and cable seals. This product may be suitable for projects requiring reliable connectivity in rugged environments.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-14-91S
MIL Spec Connector - MIL-DTL-26482 I PT06A-14-91S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-14-91S
MIL Spec Connector - MIL-DTL-26482 I PT06A-14-91S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 14, 3Pos, Cable; Product Range Amphenol Industrial - 87J9228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 3Pos, Cable; Product Range Amphenol Industrial
87J9228
Circular Connector Plug, Size 14, 3Pos, Cable; Product Range Amphenol Industrial 87J9228
CIRCULAR CONNECTOR PLUG, SIZE 14, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-91 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-91 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06A-14-91S 87J9228
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 14, 3Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2409-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details