Amphenol Industrial Circular Connector Plug, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial PT06A-14-91P

Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14
Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial - 87J9209 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial
87J9209
Circular Connector Plug, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial 87J9209
CIRCULAR CONNECTOR PLUG, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14

CIRCULAR CONNECTOR PLUG, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87J9209
Product Name Circular Connector Plug, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data