CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
12 Position Circular Connector Plug, Female Sockets Solder Cup
AI-Solder Plug Connector 26482-1
CIRCULAR CONNECTOR PLUG SIZE 14, 12POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts;
Straight Plug Connector Style, 14 Shell Size, 12 Contacts, Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-14-12S | PT06A-14-12S-ND | PT06A-14-12S | 35H4724 | 70011066 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug Size 14, 12Pos, Cable; Product Range Amphenol Industrial | CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 14,8 #20 & 4 #16 SOLDER SOCKET CONTACT |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Gender | Male / Plug | ||||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Bayonet | Bayonet |