Amphenol Industrial Circular Connector Receptacle Size 12, 8 Position Cable; Product Range Amphenol Industrial PT04SE12-8S

Description
PTSE 8C 8#20 SKT RECP
Request a Quote
Description
PTSE 8C 8#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTSE 8C 8#20 SKT RECP

PTSE 8C 8#20 SKT RECP

Buy Now
Circular Connector Receptacle Size 12, 8 Position Cable; Product Range Amphenol Industrial - 97J1575 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 8 Position Cable; Product Range Amphenol Industrial
97J1575
Circular Connector Receptacle Size 12, 8 Position Cable; Product Range Amphenol Industrial 97J1575
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 8 POSITION CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 8 POSITION CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT04SE12-8S 97J1575
Product Name Circular Connector Receptacle Size 12, 8 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1981/1000-414-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details