Amphenol Corporation Circular Connector Receptacle Size 16, 8 Position, Wall; Product Range Amphenol PT03E16-8S-027

Description
PT 8C 8#16 SKT RECP
Request a Quote Datasheet
Description
PT 8C 8#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT03E16-8S-027 - PEI-Genesis
Philadelphia, PA, United States
PT 8C 8#16 SKT RECP

PT 8C 8#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
PT 8C 8#16 SKT RECP

PT 8C 8#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 16, 8 Position, Wall; Product Range Amphenol - 30M5217 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 8 Position, Wall; Product Range Amphenol
30M5217
Circular Connector Receptacle Size 16, 8 Position, Wall; Product Range Amphenol 30M5217
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT03E16-8S-027 PT03E16-8S-027 30M5217
Product Name Circular Connector Receptacle Size 16, 8 Position, Wall; Product Range Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data