Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT03E12-8S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT03E12-8S
MIL Spec Connector - MIL-DTL-26482 I PT03E12-8S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 12, 8 Position, Wall; Product Range Amphenol Industrial - 74K1716 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 8 Position, Wall; Product Range Amphenol Industrial
74K1716
Circular Connector Receptacle Size 12, 8 Position, Wall; Product Range Amphenol Industrial 74K1716
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT03E12-8S 74K1716
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 12, 8 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data