Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02W14-12S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02W14-12S
MIL Spec Connector - MIL-DTL-26482 I PT02W14-12S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Amphenol Industrial - 97J1518 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Amphenol Industrial
97J1518
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Amphenol Industrial 97J1518
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 12 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 12 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02W14-12S 97J1518
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13231ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details