Amphenol Industrial Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial PT02SE16-99P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 23 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 23 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial - 48K3805 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial
48K3805
Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial 48K3805
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 23 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 23 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48K3805
Product Name Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11500-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details