Amphenol Industrial Circular Conn, Rcpt, Size 18, 6Pos, Box; Connector Type Amphenol Industrial PT02SE-18-91P

Description
CIRCULAR CONN, RCPT, SIZE 18, 6POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Box; Connector Shell Size:18
Description
CIRCULAR CONN, RCPT, SIZE 18, 6POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Box; Connector Shell Size:18

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 18, 6Pos, Box; Connector Type Amphenol Industrial - 05K5587 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 18, 6Pos, Box; Connector Type Amphenol Industrial
05K5587
Circular Conn, Rcpt, Size 18, 6Pos, Box; Connector Type Amphenol Industrial 05K5587
CIRCULAR CONN, RCPT, SIZE 18, 6POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Box; Connector Shell Size:18

CIRCULAR CONN, RCPT, SIZE 18, 6POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Box; Connector Shell Size:18

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K5587
Product Name Circular Conn, Rcpt, Size 18, 6Pos, Box; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details