Amphenol Industrial Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial PT02E16-26S

Description
PT 26C 26#20 SKT RECP
Request a Quote
Description
PT 26C 26#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT02E16-26S - PEI-Genesis
Philadelphia, PA, United States
PT 26C 26#20 SKT RECP

PT 26C 26#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
PT 26C 26#20 SKT RECP

PT 26C 26#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial - 95F1742 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial
95F1742
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial 95F1742
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT02E16-26S PT02E16-26S 95F1742
Product Name Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Assemblies - ECG.1B.302.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 15.0 amps
View Details
3 suppliers