Amphenol Industrial Circular Conn, Plug, Size 16, 26Pos, Box; Product Range Amphenol Industrial PT02E16-26P

Description
CIRCULAR CONN, PLUG, SIZE 16, 26POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No
Description
CIRCULAR CONN, PLUG, SIZE 16, 26POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, Size 16, 26Pos, Box; Product Range Amphenol Industrial - 95F1741 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 16, 26Pos, Box; Product Range Amphenol Industrial
95F1741
Circular Conn, Plug, Size 16, 26Pos, Box; Product Range Amphenol Industrial 95F1741
CIRCULAR CONN, PLUG, SIZE 16, 26POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 16, 26POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95F1741
Product Name Circular Conn, Plug, Size 16, 26Pos, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data