AMPHENOL INDUSTRIAL
PT02E12-98PZ -- PT 10C 10#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 10C 10#20 Pin Recp Amphenol Industrial
PT02E12-98PZ
Description
PT 10C 10#20 PIN RECP
Description
PT 10C 10#20 PIN RECP
Suppliers
Pt 10C 10#20 Pin Recp Amphenol Industrial
03AJ6976
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ6976 |
|
Product Name
|
Pt 10C 10#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details