Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A22-36P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A22-36P
MIL Spec Connector - MIL-DTL-26482 I PT02A22-36P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol Industrial - 97J1324 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol Industrial
97J1324
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol Industrial 97J1324
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 36 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 36 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A22-36P 97J1324
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products