Amphenol Industrial Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial PT02A16-23P

Description
PT 23C 22#20 1#16 PIN RECP
Request a Quote Datasheet
Description
PT 23C 22#20 1#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 23C 22#20 1#16 PIN RECP

PT 23C 22#20 1#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial - 09J8959 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial
09J8959
Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial 09J8959
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 23 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 23 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 16 Shell Size, 16-23 Insert Arrangement, Receptacle Gender, 23 Contacts Rohs Compliant Amphenol In... - 55C4662 - Newark, An Avnet Company
Chicago, IL, United States
Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 16 Shell Size, 16-23 Insert Arrangement, Receptacle Gender, 23 Contacts Rohs Compliant Amphenol In...
55C4662
Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 16 Shell Size, 16-23 Insert Arrangement, Receptacle Gender, 23 Contacts Rohs Compliant Amphenol In... 55C4662
PT02A SERIES (MS3112) GENERAL DUTY BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 16 SHELL SIZE, 16-23 INSERT ARRANGEMENT, RECEPTACLE GENDER, 23 CONTACTS ROHS COMPLIANT: NO

PT02A SERIES (MS3112) GENERAL DUTY BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 16 SHELL SIZE, 16-23 INSERT ARRANGEMENT, RECEPTACLE GENDER, 23 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02A16-23P 09J8959 55C4662
Product Name Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 16 Shell Size, 16-23 Insert Arrangement, Receptacle Gender, 23 Contacts Rohs Compliant Amphenol In...
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
BNC (F) St. Connector for RG213 Cable - ET-BFS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details