Amphenol Industrial Circular Conn, Rcpt, Size 12, 10Pos, Box; Product Range Amphenol Industrial PT02A12-10P(023)

Description
CIRCULAR CONN, RCPT, SIZE 12, 10POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, SIZE 12, 10POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 12, 10Pos, Box; Product Range Amphenol Industrial - 09J8958 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 12, 10Pos, Box; Product Range Amphenol Industrial
09J8958
Circular Conn, Rcpt, Size 12, 10Pos, Box; Product Range Amphenol Industrial 09J8958
CIRCULAR CONN, RCPT, SIZE 12, 10POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, SIZE 12, 10POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09J8958
Product Name Circular Conn, Rcpt, Size 12, 10Pos, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASN-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details