The Amphenol Industrial Circular Connector, Receptacle, Size 10, 6 Position, Box (part number 88F2889) is designed for general duty applications and meets the MIL-C-26482, Series 1 specifications. This connector features a bayonet coupling style, which allows for secure and reliable connections. It is equipped with six solder socket contacts, providing flexibility for various wiring configurations. The operating temperature range is from -55°C to +125°C, and it can handle operating voltages up to 1000 VAC (RMS) at sea level. The connector is constructed with low loss copper alloy contacts that are gold plated to prevent corrosion and ensure longevity. Additionally, it includes resilient inserts that offer high dielectric strength and moisture barriers, making it suitable for use in demanding environments.
MIL-26482 MS/PT/CMB
PT 6C 6#20 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A10-6S | PT02A10-6S | 88F2889 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |