Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A-20-27S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT02A-20-27S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-20-27S
MIL Spec Connector - MIL-DTL-26482 I PT02A-20-27S
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - PT02A-20-27S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-20-27S
MIL Spec Connector - MIL-DTL-26482 I PT02A-20-27S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 20, 27Pos, Box; Product Range Amphenol Industrial - 86J9389 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 20, 27Pos, Box; Product Range Amphenol Industrial
86J9389
Circular Conn, Rcpt, Size 20, 27Pos, Box; Product Range Amphenol Industrial 86J9389
CIRCULAR CONN, RCPT, SIZE 20, 27POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-27RoH S Compliant: No

CIRCULAR CONN, RCPT, SIZE 20, 27POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-27RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A-20-27S 86J9389
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 20, 27Pos, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers