Amphenol Industrial Circular Connector, Receptacle, 10-6S, Box; Product Range Amphenol Industrial PT02A-10-6P.

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-6S, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-6S, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-6S, Box; Product Range Amphenol Industrial - 28AC1290 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-6S, Box; Product Range Amphenol Industrial
28AC1290
Circular Connector, Receptacle, 10-6S, Box; Product Range Amphenol Industrial 28AC1290
CIRCULAR CONNECTOR, RECEPTACLE, 10-6S, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10-6S, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC1290
Product Name Circular Connector, Receptacle, 10-6S, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Connector - 8918 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details