Amphenol Industrial Circular Connector Rcpt Size 22, 25Pos, Cable; Connector Type Amphenol Industrial PT01SP-22-25S

Description
CIRCULAR CONNECTOR RCPT SIZE 22, 25POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22
Description
CIRCULAR CONNECTOR RCPT SIZE 22, 25POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 22, 25Pos, Cable; Connector Type Amphenol Industrial - 81J2907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 22, 25Pos, Cable; Connector Type Amphenol Industrial
81J2907
Circular Connector Rcpt Size 22, 25Pos, Cable; Connector Type Amphenol Industrial 81J2907
CIRCULAR CONNECTOR RCPT SIZE 22, 25POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22

CIRCULAR CONNECTOR RCPT SIZE 22, 25POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81J2907
Product Name Circular Connector Rcpt Size 22, 25Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202VLT-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Dual SIM Card Connector 8 Pin Push Type Metal Body - ET-DSIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details