CIRCULAR CONNECTOR RCPT SIZE 18, 11POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 81J2812 |
| Product Name | Circular Connector Rcpt Size 18, 11Pos, Cable; Connector Type Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |