Amphenol Industrial Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial PT01SP-14-91P

Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14
Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial - 05K4648 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial
05K4648
Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial 05K4648
CIRCULAR CONNECTOR RCPT, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14

CIRCULAR CONNECTOR RCPT, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K4648
Product Name Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products