Amphenol Industrial Circular Connector Rcpt, Size 14, 5Pos, Cable; Connector Type Amphenol Industrial PT01SP-14-5S

Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:14
Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 14, 5Pos, Cable; Connector Type Amphenol Industrial - 05K4644 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 5Pos, Cable; Connector Type Amphenol Industrial
05K4644
Circular Connector Rcpt, Size 14, 5Pos, Cable; Connector Type Amphenol Industrial 05K4644
CIRCULAR CONNECTOR RCPT, SIZE 14, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:14

CIRCULAR CONNECTOR RCPT, SIZE 14, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K4644
Product Name Circular Connector Rcpt, Size 14, 5Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
DIN 41612 - XC5A-6422-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2213/1000-487-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details