Amphenol Industrial Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial PT01SE14-15S

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 15 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 15 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial - 31K5165 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial
31K5165
Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial 31K5165
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 15 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 15 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K5165
Product Name Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Right Angle SMA Female to SMA Male, Adapter - 9247 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details